EN
  • EN
  • DE

MT8885AN1

Part No MT8885AN1
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC TXRX DTMF 24SSOP / DTMF TXRX 3.58MHz CMOS 5V 24-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tube
Function DTMF Transceiver
Number of Circuits 1
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Supply Current 7mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 790202-MT8885AN1
Popularity Medium
Supply and Demand Status Limited
Family Name MT8885
Introduction Date October 15, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MT8885AN1 CAD Model

Description

The Microsemi Corporation MT8885AN1 is a DTMF transceiver integrated circuit (IC) with 1 circuit and a power supply voltage range of 4.75 V to 5.25 V.

  • Package: 24-SSOP (0.209", 5.30mm width)
  • Operating Temperature: -40°C to 85°C
  • Category: Integrated circuits (ICs)
  • Popularity: Medium
  • Family: MT8885
  • Introduction Date: October 15, 2001
  • Status: Obsolete

You May Also Be Interested in

Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Infineon Technologies
Lowest to $85.6225
ST-Ericsson Inc
Need more? Email Us
Others
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952
Infineon Technologies
Lowest to $5.6191
Others
Lowest to $18.3934

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess