EN
  • EN
  • DE

MT9042CP1

Part No MT9042CP1
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC SYNCHRONIZER T1/E1 28PLCC / Synchronizer -40°C to 85°C 28-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tube
Function Digital Phase Locked Loop
Number of Circuits 1
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Supply Current 60mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 790220-MT9042CP1
Popularity Medium
Supply and Demand Status Limited
Family Name MT9042
Introduction Date July 19, 2001
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MT9042CP1 CAD Model

Description

The Microsemi Corporation MT9042CP1 is a 28-LCC (J-Lead) packaged, SMD mounted, and digital phase-locked loop integrated circuit (IC).

  • Circuits: 1
  • Operating Supply Voltage: 4.5 V to 5.5 V
  • Operating Temperature: -40°C to 85°C
  • Supply and Demand Status: Limited
  • Estimated EOL Date: 2025
  • Alternatives: MT9042CPR1

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $6.2971
ST-Ericsson Inc
Need more? Email Us
Intersil
Lowest to $4.8140
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Infineon Technologies
Lowest to $85.6225
ST-Ericsson Inc
Lowest to $42.5952
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess