EN
  • EN
  • DE

NX2601CMTR

Part No NX2601CMTR
Manufacturer Microsemi Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC PWM CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Microsemi Corporation
Package Bulk
Product Status Obsolete
Output Type PWM
Output Configuration Positive
Topology Buck
Number of Outputs 3
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-MLPQ (5x5)
Base Product Number NX2601
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 650071-NX2601CMTR
Ultra Librarian 3D Model Ultra Librarian NX2601CMTR CAD Model

Description

The 650071-NX2601CMTR is a DC-DC switching controller integrated circuit (IC) designed for power management applications.

  • Topology: Buck
  • Switching Frequency: 600 kHz
  • Control: Enable and soft start
  • Outputs: 3
  • Output Configuration: Positive
  • Rectification: Synchronous
  • Output Phases: 2
  • Mounting Type: Surface Mount
  • Package: 32-VFQFN exposed pad
  • Operating Temperature: 0°C to 70°C
  • Product Status: Obsolete
  • Manufacturer: Microsemi Corporation

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess