EN
  • EN
  • DE

AZ7500BP-G1

Part No AZ7500BP-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC CONTROLLER ACDC DBL 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 7V ~ 36V
Frequency - Switching 1kHz ~ 200kHz
Duty Cycle (Max) 45%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-DIP
Base Product Number AZ7500
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 567672-AZ7500BP-G1
Ultra Librarian 3D Model Ultra Librarian AZ7500BP-G1 CAD Model

Description

Introducing the AZ7500BP-G1 from Diodes Incorporated

The AZ7500BP-G1 is a versatile and robust pulse-width modulation (PWM) controller designed by the renowned semiconductor company, Diodes Incorporated. This integrated circuit (IC) is specifically engineered to deliver efficient and reliable performance for a wide range of power conversion applications. The device is a crucial component in the design of switched-mode power supplies (SMPS), where it helps to regulate the output voltage and maintain stability across various load conditions.

The AZ7500BP-G1 operates at a fixed frequency of 16kHz, which strikes an optimal balance between efficiency and component size, allowing designers to optimize their power supply designs for both performance and cost. The IC features an onboard oscillator, a temperature-compensated reference, a high-gain error amplifier, a current-sensing comparator, and a high-current totem pole output ideally suited for driving a power MOSFET.

One of the key attributes of the AZ7500BP-G1 is its built-in under-voltage lockout (UVLO) protection, which ensures that the power supply operates only when the input voltage is within a safe range. This feature helps prevent damage to the power supply and connected devices in the event of an unexpected drop in input voltage. Additionally, the IC includes overcurrent protection (OCP) to safeguard the system against excessive currents that could potentially cause overheating or other forms of damage.

The AZ7500BP-G1 is presented in a standard 16-pin DIP (Dual In-line Package), which makes it compatible with a wide range of PCB layouts and easy to integrate into existing designs. Its robust design ensures reliable operation over an extended temperature range, making it suitable for industrial and commercial applications where stability and durability are paramount.

Overall, the AZ7500BP-G1 PWM controller from Diodes Incorporated is a highly reliable and cost-effective solution for designers looking to create efficient power supply systems. Its comprehensive set of features and protections, combined with Diodes Incorporated's reputation for quality, make it an excellent choice for your next power conversion project.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess