EN
  • EN
  • DE

LM4050CEM3-2.5+T

Part No LM4050CEM3-2.5+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V SOT23-3 / V-Ref Precision 2.5V 15mA Automotive 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 2.5V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 65μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 779149-LM4050CEM3-2.5+T
Popularity Medium
Supply and Demand Status Limited
Family Name LM4050
Introduction Date July 01, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LM4050CEM3-2.5+T CAD Model

Description

Maxim Integrated LM4050CEM3-2.5+T Precision Micropower Shunt Voltage Reference

The LM4050CEM3-2.5+T from Maxim Integrated is a high-precision, micropower shunt voltage reference that provides a fixed voltage output of 2.5 volts. Designed to maintain stability and accuracy over a wide range of operating conditions, this device is an ideal solution for precision data converters, portable instrumentation, and battery-operated equipment where energy efficiency is paramount.

Constructed with an advanced bandgap reference in a sub-surface Zener topology, the LM4050CEM3-2.5+T exhibits a low temperature coefficient and excellent noise performance. This allows for a stable voltage output with a minimal need for external components, simplifying design and conserving board space. The device is characterized for operation from -40°C to +85°C, ensuring reliable performance in a variety of environments.

One of the key features of the LM4050CEM3-2.5+T is its low dynamic impedance, which enhances its performance in the presence of load changes. With a typical dynamic impedance of only 0.6 ohms, it provides a stable voltage reference even when the input voltage or load conditions vary. This makes it particularly useful in control loop applications and analog circuits where voltage stability is critical.

The LM4050CEM3-2.5+T is offered in a small, surface-mount SOT-23 package, which is ideal for space-constrained applications. The device also supports a wide current range from 60 µA to 15 mA, allowing designers to optimize the power consumption of their circuits based on specific application requirements.

With its high accuracy of ±0.1% (max) at +25°C and a maximum temperature coefficient of 50 ppm/°C, the LM4050CEM3-2.5+T is a reliable choice for precision applications. Its reverse breakdown voltage is also rigorously tested to ensure consistent performance, further underlining its suitability for demanding applications that require a high-quality, stable reference voltage.

In summary, the Maxim Integrated LM4050CEM3-2.5+T is a robust, precise, and energy-efficient voltage reference component that is well-suited for a wide range of electronic applications where voltage accuracy and stability are of the utmost importance.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8941 $53.6460
140+ $0.7336 $102.7040
215+ $0.7107 $152.8005
295+ $0.6878 $202.9010
380+ $0.6649 $252.6620
505+ $0.5961 $301.0305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess