Product Overview: LM2678SDX-ADJ/NOPB by Texas Instruments
The LM2678SDX-ADJ/NOPB is a versatile and highly efficient power management component manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the LM2678 series and is a step-down voltage regulator designed to deliver up to 5A of output current. The adjustable version of the LM2678 allows for a wide range of output voltages, making it suitable for a variety of applications.
Key Features
- Adjustable Output Voltage: This regulator provides an adjustable output voltage that can be set from 1.2V to 37V, which allows it to be used in custom voltage applications.
- High Efficiency: With a peak efficiency of up to 92%, the LM2678SDX-ADJ/NOPB minimizes power loss and heat generation, making it ideal for energy-sensitive designs.
- High-Current Output: Capable of delivering up to 5A of continuous output current, this regulator can power a wide range of high-current devices.
- Simple Design: The device requires a minimal number of external components, facilitating a straightforward and compact circuit design.
- Protection Features: It includes built-in features such as thermal shutdown, current limit, and overvoltage protection, ensuring the safety and reliability of the regulator and the devices it powers.
Applications
The LM2678SDX-ADJ/NOPB is ideal for a broad range of applications, including:
- Simple high-efficiency step-down (buck) regulators
- Efficient pre-regulation for linear regulators
- On-card switching regulators
- Positive to negative converter (Buck-Boost)
Product Specifications
Output Voltage (adjustable)
1.2V to 37V
Output Current
Up to 5A
Efficiency
Up to 92%
Thermal Shutdown
Yes
Package
TO-263
With its robust set of features and specifications, the LM2678SDX-ADJ/NOPB from Texas Instruments stands out as a reliable and flexible solution for a wide range of power management needs.