Introducing the LT8620HMSE#TRPBF from Analog Devices Inc.
Analog Devices Inc. presents the LT8620HMSE#TRPBF, a high-efficiency, synchronous monolithic step-down switching regulator that is adept at delivering up to 2A of continuous output current. This product operates from a 3.4V to 60V input voltage range, making it ideal for a variety of applications, including automotive, industrial, and telecommunication systems.
The LT8620HMSE#TRPBF is designed to minimize external component count while providing a compact solution footprint. It features a unique Silent Switcher® architecture which significantly reduces EMI/EMC emissions, allowing it to meet stringent regulatory standards. This makes the LT8620HMSE#TRPBF an excellent choice for noise-sensitive applications without the need for additional filtering.
This regulator boasts a high efficiency that results in lower heat generation, with a peak efficiency of up to 95%. Its fast minimum on-time of just 45ns enables it to provide very low duty cycle operation at high switching frequencies, which is crucial for stepping down from high input voltages to low output voltages at high frequency with a small solution size.
Key features of the LT8620HMSE#TRPBF include:
- Wide input voltage range: 3.4V to 60V
- Low quiescent current: 2.5µA in shutdown
- Adjustable and synchronizable: 200kHz to 3MHz
- Internal top and bottom high efficiency power switches
- Thermal protection and robust short-circuit protection
- Stable with ceramic capacitors
- Multiple package options: MSOP-16E and 3mm x 4mm QFN-16
The device also includes internal compensation, a power good flag, output soft-start/tracking, and thermal protection. It is available in thermally enhanced MSOP-16E and 3mm x 4mm QFN-16 packages, providing flexibility in design for space-constrained applications.
With its advanced design and integrated features, the LT8620HMSE#TRPBF from Analog Devices Inc. represents a state-of-the-art solution for power regulation. Whether you're designing power supplies for automotive electronics, industrial control systems, or portable devices, this regulator offers the performance, efficiency, and reliability required to meet your stringent power needs.