EN
  • EN
  • DE

AP3598BFNTR-G1

Part No AP3598BFNTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG BUCK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Regulator Positive Output Step-Down PSI DC-DC Controller IC U-QFN4040-24
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Supply Voltage 4.5V ~ 13.2V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package U-QFN4040-24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911548-AP3598BFNTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3598BFNTR-G1 CAD Model

Description

The AP3598BFNTR-G1 is a cutting-edge component designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This product is part of their extensive portfolio that caters to the ever-evolving needs of the electronics industry.

As a high-efficiency, synchronous, step-down DC-DC converter, the AP3598BFNTR-G1 is specifically engineered to deliver stable and reliable power conversion. Its compact form factor and high level of integration make it an ideal choice for space-constrained applications, while its robust design ensures performance across a wide range of operating conditions.

Key Features

  • High Efficiency: The AP3598BFNTR-G1 boasts an excellent efficiency rate, which is crucial for minimizing energy loss and heat generation in electronic circuits.
  • Wide Input Voltage Range: This product can accommodate a broad range of input voltages, making it versatile for various power supply scenarios.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific requirements of their applications, ensuring compatibility and flexibility.
  • Low RDS(ON) Internal Switches: The low resistance of the internal switches contributes to the high efficiency of the device by reducing conduction losses.
  • Thermal Protection: Built-in thermal protection mechanisms prevent the device from overheating, thereby safeguarding the integrity of the product and the system it is part of.
  • Compact Footprint: The small size of the AP3598BFNTR-G1 makes it an excellent choice for portable devices and applications where PCB real estate is at a premium.

Applications

The versatility of the AP3598BFNTR-G1 allows it to be used in a wide array of applications. It is particularly well-suited for portable electronics, such as smartphones and tablets, where efficient power management is critical. Additionally, it can be utilized in networking devices, set-top boxes, and other consumer electronics that require efficient power conversion.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AP3598BFNTR-G1 is no exception, with its design and manufacturing processes meeting stringent industry standards. Customers can rely on this product to perform consistently over its intended lifespan, even under demanding conditions.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess