EN
  • EN
  • DE

LM25017SDE/NOPB

Part No LM25017SDE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.65A SYNC 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 7.5V
Maximum Input Voltage 48V
Nominal Output Voltage (Min/Fixed) 1.225V
Maximum Output Voltage 40V
Output Current 650mA
Frequency - Switching Up to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-LLP-EP (4x4)
Win Source Part Number 1052898-LM25017SDE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM25017SDE/NOPB CAD Model

Description

Product Overview: LM25017SDE/NOPB

The LM25017SDE/NOPB is a highly efficient, switch-mode regulator designed and manufactured by Texas Instruments. This component is part of the LM25017 series of regulators, which are known for their reliability and performance in a wide range of power supply applications. The LM25017SDE/NOPB is specifically engineered to cater to the needs of space-constrained and power-sensitive applications, making it an ideal choice for modern electronic devices.

Key Features

  • Wide Input Voltage Range: The regulator operates over a broad input voltage range from 4.5V to 42V, making it versatile for various applications, including industrial, automotive, and telecommunications.
  • Integrated MOSFET: With an integrated 170mΩ N-Channel MOSFET, the device ensures high efficiency and reduces external component count, leading to a more compact design.
  • Current Mode Control: The current mode control provides excellent load and line regulation, as well as a fast transient response, which is crucial for maintaining stable output voltage in dynamic conditions.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 200 kHz to 1 MHz, allowing for flexibility in optimizing efficiency and component size.
  • Thermal Shutdown: The built-in thermal shutdown feature enhances the safety and longevity of the regulator by preventing overheating.

Applications

The LM25017SDE/NOPB is suitable for a variety of applications, including but not limited to:

  • Point of Load (POL) conversions
  • Embedded systems
  • Networking and telecom equipment
  • Industrial control systems

Package and Reliability

Housed in a small 10-pin WSON package, the LM25017SDE/NOPB offers a compact solution that is easy to integrate into PCB designs. The package is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. Additionally, the NOPB designation indicates that this product is provided in a "No Lead" configuration, which is essential for compliance with certain environmental standards and regulations.

For designers looking for a robust, efficient, and space-saving power solution, the LM25017SDE/NOPB from Texas Instruments stands out as an excellent choice, offering both performance and reliability in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1492 $53.9396
30+ $3.4045 $102.1350
46+ $3.2981 $151.7126
63+ $3.1917 $201.0771
82+ $3.0853 $252.9946
109+ $2.7661 $301.5049
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess