EN
  • EN
  • DE

SG1843J

Part No SG1843J
Manufacturer Microsemi Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description CURRENT MODE PWM CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microsemi Corporation
Win Source Part Number 1248263-SG1843J
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG1843J CAD Model

Description

The SG1843J is a high-performance current-mode PWM (Pulse Width Modulation) controller manufactured by Microsemi Corporation (now Microchip Technology). It's designed for off-line and DC-to-DC converter applications requiring minimal external components and high efficiency. This controller is frequently used in power supplies, battery chargers, and other power electronics applications.

Applications:

  • Switching Power Supplies: Control circuitry for SMPS (Switched-Mode Power Supplies).
  • DC-DC Converters: Pulse width modulation control in DC-DC converters.
  • Battery Chargers: Current-mode control in battery charging circuits.
  • Uninterruptible Power Supplies (UPS): Control logic for UPS systems.
  • Power Inverters: PWM control in DC-AC power inverters.

Features:

  • Current-Mode Control: Provides inherent current limiting and improved stability.
  • Low Start-up Current: Reduces power consumption during start-up.
  • High-Frequency Operation: Supports switching frequencies up to 1 MHz (or specific frequency as per datasheet).
  • Internal Trimmed Oscillator: Accurate and stable oscillator frequency.
  • Undervoltage Lockout (UVLO): Prevents operation at low supply voltages.

Benefits:

  • Improved Efficiency: Current-mode control enhances efficiency and reduces power losses.
  • Simplified Design: Minimal external components required, simplifying circuit design.
  • Enhanced Reliability: Built-in protection features increase system reliability.
  • Stable Operation: Current-mode control provides improved loop stability.
  • Wide Input Voltage Range: Operates over a wide range of input voltages.

Additional Details:

The SG1843J utilizes current-mode control to regulate the output voltage or current by modulating the duty cycle of the PWM signal. It features a high-gain error amplifier, a current sense comparator, and an internal oscillator. Key specifications include the operating frequency, supply voltage range, output drive capability, and protection features. Microsemi's datasheet provides detailed electrical characteristics, timing diagrams, and application information. Proper compensation techniques are necessary to ensure loop stability. The controller typically operates with a fixed or adjustable switching frequency. It is available in various packages, such as DIP and SOIC, to suit different PCB requirements. External components, such as resistors and capacitors, are used to set the operating frequency, voltage feedback, and current sense gain. Careful layout and component selection are crucial for optimal performance and minimizing EMI. The SG1843J offers overcurrent protection, overvoltage protection, and undervoltage lockout, further enhancing system safety and reliability.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess