EN
  • EN
  • DE

SG2526BJ

Part No SG2526BJ
Manufacturer Microsemi Corporation
Description REGULATING PULSE WIDTH MODULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microsemi Corporation
Win Source Part Number 1248322-SG2526BJ
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG2526BJ CAD Model

Description

The SG2526BJ is a regulating pulse width modulator (PWM) control circuit from Microsemi Corporation, designed for high-performance switching power supplies. It incorporates all the necessary functions for implementing various types of switching regulators, including buck, boost, and flyback converters. This IC is commonly used in power supplies for computers, industrial equipment, and telecommunications systems.

Applications:

  • Switching Power Supplies: Implementing various types of switching regulators, such as buck, boost, and flyback converters.
  • Uninterruptible Power Supplies (UPS): Providing regulated power during AC power outages.
  • DC-DC Converters: Converting DC voltage levels for various electronic devices.
  • Battery Chargers: Controlling the charging process for batteries.
  • Motor Control: Implementing PWM-based motor control circuits.

Features:

  • Pulse Width Modulation (PWM) Control: Provides precise control of the output voltage.
  • Dual Output Stage: Allows for driving two MOSFETs in push-pull or bridge configurations.
  • Internal Voltage Reference: Provides a stable reference voltage for accurate regulation.
  • Current Limiting: Protects the power supply from overcurrent conditions.
  • Soft-Start: Reduces stress on components during startup.
  • Undervoltage Lockout: Prevents operation with insufficient supply voltage.
  • Synchronization Capability: Allows for synchronizing multiple power supplies.

Benefits:

  • Precise Voltage Regulation: PWM control ensures accurate and stable output voltage.
  • Versatile Application: Suitable for a wide range of switching power supply designs.
  • Simplified Design: Integrated features reduce the need for external components.
  • Improved Reliability: Protection features prevent damage from fault conditions.
  • Enhanced Performance: Soft-start and synchronization capabilities improve the overall performance of the power supply.

Additional Details:

The SG2526BJ typically operates from a supply voltage of 8V to 35V. The switching frequency is adjustable using external components. The device incorporates various protection features, such as overvoltage protection and thermal shutdown. It is typically available in a DIP or SOIC package. Detailed information regarding component selection, layout recommendations, and application examples can be found in the manufacturer's datasheet. The IC's combination of precise control, versatile features, and integrated protection makes it a suitable choice for high-performance switching power supplies.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess