EN
  • EN
  • DE

SG2526BN

Part No SG2526BN
Manufacturer Microsemi Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description REGULATING PULSE WIDTH MODULATOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tube
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Flyback
Number of Outputs 2
Output Phases 1
Supply Voltage 8 V ~ 35 V
Frequency - Switching 1Hz ~ 500kHz
Duty Cycle (Maximum) 49%
Synchronous Rectifier Yes
Clock Sync No
Control Features Dead Time Control, Enable, Frequency Control, Reset, Soft Start
Operating Temperature Range -25°C ~ 85°C (TA)
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
RoHS State Request Verification
Win Source Part Number 1248323-SG2526BN
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name SG2526B
Introduction Date June 18, 1997
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian SG2526BN CAD Model

Description

The SG2526BN is a Transistor Driver IC manufactured by Microsemi Corporation.

  • Type: Transistor Driver IC
  • Topology: Buck and Flyback
  • Function: Step-Down and Step-Up/Step-Down
  • Frequency Switching: 1Hz to 500kHz
  • Control Features: Dead Time Control, Enable, Frequency Control, Reset, Soft Start
  • Supply Voltage: 8V to 35V
  • Output Configuration: Positive
  • Number of Outputs: 2
  • Rectifier: Synchronous
  • Duty Cycle: Up to 49%
  • Package: 18-DIP
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Estimated EOL Date: 2023
  • Alternative Parts: LM3524DM, TL594CDRG3, TL594CDRE4

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $1.7463

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess