EN
  • EN
  • DE

SG2844D

Part No SG2844D
Manufacturer Microsemi Corporation
Catalog PMIC - AC DC Converters, Offline Switchers
Description CURRENT MODE PWM CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microsemi Corporation
Win Source Part Number 1248348-SG2844D
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG2844D CAD Model

Description

The SG2844D is a current-mode PWM (Pulse Width Modulation) controller from Microsemi Corporation, designed for off-line and DC-to-DC converter applications. It provides all the necessary features to implement a robust and efficient switching power supply. Its low start-up current and high operating frequency make it suitable for a wide range of power supply designs.

Applications:

  • Offline power supplies: Used in AC-DC power supplies for consumer electronics and industrial equipment.
  • DC-DC converters: Used in various DC-DC converter topologies, such as buck, boost, and flyback.
  • Battery chargers: Provides a regulated charging voltage and current for various battery types.
  • Uninterruptible power supplies (UPS): Used in UPS systems to provide backup power during power outages.
  • Adapter and charger circuits: Used in wall adapters and chargers for portable devices.

Features:

  • Current-mode control: Provides inherent current limiting and improved transient response.
  • Low start-up current: Minimizes power consumption during start-up.
  • High operating frequency: Allows for smaller and more efficient power supply designs.
  • Overcurrent protection: Protects the power supply from damage due to excessive output current.
  • Undervoltage lockout (UVLO): Prevents operation when the input voltage is too low.

Benefits:

  • Improved system efficiency: Current-mode control optimizes power transfer and reduces losses.
  • Reduced component size: High operating frequency allows for smaller inductors and capacitors.
  • Robust protection features: Overcurrent protection and undervoltage lockout protect the power supply from damage.
  • Simplified design: Provides all the necessary functions for implementing a switching power supply.
  • Increased system reliability: Ensures stable and reliable operation over a wide range of operating conditions.

Additional Details:

The SG2844D is typically available in an 8-pin DIP or SOIC package. It requires external components such as MOSFETs, diodes, and inductors to implement a complete switching power supply. Proper layout and grounding are essential to minimize noise and ensure stable operation. It's crucial to consult the datasheet for detailed specifications, including input voltage range, operating frequency, current limit settings, and protection features. The datasheet also provides guidance on selecting appropriate external components for optimal performance.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess