EN
  • EN
  • DE

SG3825CDW

Part No SG3825CDW
Manufacturer Microsemi Corporation
Description HIGH - SPEED CURRENT - MODE PWM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microsemi Corporation
Win Source Part Number 1248392-SG3825CDW
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG3825CDW CAD Model

Description

The SG3825CDW is a high-performance current mode PWM (Pulse Width Modulation) controller manufactured by Microsemi Corporation (now Microchip Technology). It is designed for off-line and DC-to-DC converter applications. The SG3825 series is known for its versatility and ability to support a wide range of power supply topologies.

Applications

  • Off-Line Power Supplies: Used in off-line power supplies for computers, servers, and consumer electronics.
  • DC-DC Converters: Employed in DC-DC converters for industrial equipment, telecommunications systems, and automotive applications.
  • Uninterruptible Power Supplies (UPS): Utilized in UPS systems for power regulation and control.
  • Battery Chargers: Incorporated in battery chargers for various battery types.
  • Welding Equipment: Found in welding equipment for power control.

Features

  • Current Mode Control: Uses current mode control for improved line regulation and load regulation.
  • PWM Frequency: Offers adjustable PWM frequency, allowing for optimization of switching losses.
  • Overcurrent Protection: Includes overcurrent protection to protect the power supply from damage.
  • Undervoltage Lockout (UVLO): Features undervoltage lockout to prevent operation at low input voltages.
  • Soft Start: Provides soft start to limit inrush current during startup.
  • Voltage Feed Forward: Incorporates voltage feed forward for improved line transient response.
  • Synchronization Capability: Supports synchronization with an external clock source.

Benefits

  • Improved Power Supply Performance: Current mode control improves line regulation and load regulation, resulting in stable output voltage.
  • Protection Against Overcurrent: Overcurrent protection prevents damage to the power supply.
  • Reliable Operation: Undervoltage lockout ensures reliable operation at varying input voltages.
  • Reduced Inrush Current: Soft start limits inrush current during startup, reducing stress on components.
  • Improved Transient Response: Voltage feed forward improves line transient response.
  • Synchronization Capability: Synchronization allows for parallel operation of multiple power supplies.

Additional Details

The SG3825CDW is available in various package options (e.g., SOIC, DIP). The operating frequency is typically adjustable up to 1 MHz. The supply voltage range is typically from 8V to 35V. The operating temperature range is usually specified from -40°C to +85°C. Proper PCB layout is crucial for minimizing noise and ensuring stable operation. The SG3825 series is widely supported by various application notes and design resources. The 'CDW' suffix likely denotes the package type.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4125 $62.4750
14+ $8.5437 $119.6118
21+ $8.2767 $173.8107
29+ $8.0096 $232.2784
38+ $7.7427 $294.2226
50+ $6.9417 $347.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,060 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess