EN
  • EN
  • DE

UPS120E/TR7B

Part No UPS120E/TR7B
Manufacturer Microsemi Corporation
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Microsemi Corporation
Win Source Part Number 406667-UPS120E/TR7B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPS120E/TR7B CAD Model

Description

The UPS120E/TR7B is a surface mount Schottky Barrier Rectifier manufactured by Microsemi Corporation. It is designed for high frequency rectification and freewheeling applications where low forward voltage drop and fast switching are essential. This rectifier offers superior performance characteristics compared to standard PN junction diodes, particularly in terms of efficiency and heat dissipation.

Applications

  • Switching Power Supplies
  • DC-DC Converters
  • Freewheeling Diodes
  • Polarity Protection
  • High-Frequency Inverters
  • LED Lighting

Features

  • Low Forward Voltage Drop
  • High Surge Current Capability
  • Fast Switching Speed
  • Surface Mount Package
  • High Reliability

Benefits

  • Increased Efficiency in Power Conversion
  • Reduced Power Dissipation
  • Improved Thermal Performance
  • Smaller Footprint for Compact Designs
  • Extended Product Lifespan

Additional Details

The UPS120E/TR7B features a maximum repetitive peak reverse voltage typically around 20V. Its low forward voltage drop minimizes power loss during conduction, leading to higher efficiency. Its fast switching speed enables it to operate efficiently at high frequencies, reducing switching losses. The surface mount package allows for automated assembly and a smaller overall board footprint. This Schottky Barrier Rectifier is suitable for use in environments with operating temperatures up to specified maximums. The device's rugged construction ensures reliable operation in demanding applications. It's commonly used in power management circuits to increase efficiency. Packaging is usually tape and reel for automated assembly. The small size and high performance make it ideal for portable devices and other space-constrained applications. The maximum average forward current will be around 1 Amp.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Micro Commercial Co
Interface
Lowest to $0.1165
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess