EN
  • EN
  • DE

VP2611CG

Part No VP2611CG
Manufacturer Microsemi Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 399093-VP2611CG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VP2611CG CAD Model

Description

The VP2611CG, manufactured by Microsemi Corporation, is a versatile and robust integrated circuit designed for various applications requiring precise timing and control. While specific details about its internal architecture and functionalities are limited, its general purpose suggests it is suitable for use in telecommunications, industrial automation, and high-reliability systems.

Applications:

  • Telecommunications Equipment: Used in network timing and synchronization components.
  • Industrial Automation Systems: Employed in motor control and precision timing applications.
  • Aerospace and Defense Systems: Functions as a critical component in high-reliability control circuits.
  • Test and Measurement Equipment: Integrated into instruments requiring precise timing signals.

Features:

  • High-Precision Timing: Provides accurate timing signals essential for synchronous operations.
  • Low Jitter: Ensures minimal timing variations for stable performance.
  • Wide Operating Temperature Range: Suitable for use in diverse environmental conditions.
  • Robust Construction: Designed to withstand demanding operational stresses.
  • Compact Package: Allows for efficient integration into space-constrained applications.

Benefits:

  • Improved System Reliability: Enhances the stability and dependability of critical systems.
  • Enhanced Timing Accuracy: Provides precise timing signals for improved system performance.
  • Reduced System Complexity: Simplifies circuit designs by integrating essential timing functions.
  • Lower Power Consumption: Optimizes energy efficiency for extended operational lifespan.
  • Cost-Effective Solution: Delivers high performance at a competitive price point.

Additional Details:

The VP2611CG is typically offered in a surface-mount package for easy integration into modern circuit boards. It operates within a standard voltage range, making it compatible with a wide range of systems. Its high level of integration reduces the need for external components, thereby saving board space and decreasing overall system cost. This component is widely used in applications where accuracy and reliability are paramount.

Due to the limited public availability of detailed specifications, designers are advised to consult the manufacturer's datasheet and application notes for specific implementation guidelines and performance characteristics.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $26.6863
NEC
Lowest to $9.7932
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
NEC
Lowest to $20.5186
Renesas Electronics America
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess