EN
  • EN
  • DE

RPF88144B

Part No RPF88144B
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 298527-RPF88144B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RPF88144B CAD Model

Description

The RPF88144B is a SAW (Surface Acoustic Wave) filter manufactured by Renesas Electronics America. SAW filters are essential components in modern wireless communication devices, responsible for selectively filtering radio frequency signals. This ensures that only the desired signals pass through, minimizing interference and improving overall system performance.

Applications

  • Mobile communication devices (e.g., smartphones, tablets)
  • Wireless routers and access points
  • GPS receivers
  • RF identification (RFID) systems
  • Automotive telematics

Features

  • High attenuation: Effectively rejects unwanted signals outside the passband.
  • Low passband ripple: Provides a flat frequency response within the desired signal range.
  • Small form factor: Designed for compact integration in space-constrained applications.
  • High reliability: Ensures consistent performance over a wide range of operating conditions.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes.

Benefits

  • Improved receiver sensitivity: Enhances the ability to detect weak signals by reducing noise and interference.
  • Enhanced signal-to-noise ratio (SNR): Increases the clarity and quality of received signals.
  • Reduced out-of-band emissions: Minimizes interference to other wireless devices.
  • Increased system reliability: Provides stable and consistent performance in demanding environments.
  • Simplified design: Facilitates easy integration into existing RF circuits.

Additional Details

The RPF88144B's performance characteristics, such as center frequency, bandwidth, and insertion loss, are specifically tailored to meet the requirements of various wireless communication standards. It is crucial to select the appropriate SAW filter based on the target frequency band and desired filtering characteristics. Impedance matching is a critical factor in optimizing the filter's performance. Improper matching can lead to signal reflections and reduced efficiency. The device is typically used in the RF front-end of a receiver or transmitter, providing essential filtering to improve overall system performance.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess