EN
  • EN
  • DE

MB623527A

Part No MB623527A
Manufacturer Fujitsu Electronics America, Inc.
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 217837-MB623527A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MB623527A CAD Model

Description

The Fujitsu Electronics America, Inc. MB623527A is a low-popularity electronic component with limited supply and demand status.

  • Manufacturer: Fujitsu Electronics America, Inc.
  • Win Source Part Number: 217837
  • Characteristics: versatile
  • Applications: various electronic applications
  • Qualities: reliable and durable, can withstand harsh environments and extreme temperatures
  • Features: low power consumption and high performance
  • Ideal for: battery-operated devices

You May Also Be Interested in

Hitachi, Ltd
Lowest to $0.2356
Mitsubishi
SINGLE TIMER
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Mitsubishi
COUNTER TIMER
Need more? Email Us
Renesas Electronics America
Lowest to $1.3456
Mitsubishi
Need more? Email Us
Mitsubishi
Need more? Email Us
Mitsubishi
NTSC/QUASI PAL TRANSCODER
Lowest to $1.6320
Renesas Electronics America
Lowest to $0.5417

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess