EN
  • EN
  • DE

TA2003FG

Part No TA2003FG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description AM / FM Radio IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353219-TA2003FG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA2003FG CAD Model

Description

The TA2003FG is a single-chip FM/AM radio integrated circuit designed for portable radio applications. Manufactured by Toshiba Semiconductor and Storage, it integrates the functions of FM front-end, FM IF, AM converter, AM IF, and audio amplifier onto a single die. This highly integrated design minimizes the number of external components required, leading to a smaller and more cost-effective radio solution.

Applications:

  • Portable FM/AM radios
  • Clock radios
  • Mini component stereo systems
  • Automotive radios
  • Other consumer electronics devices with radio functionality

Features:

  • FM Front-End: Includes RF amplifier, mixer, and local oscillator circuits for FM signal reception.
  • FM IF Amplifier: Provides gain and selectivity for the FM intermediate frequency signal.
  • AM Converter: Converts the AM radio frequency signal to an intermediate frequency signal.
  • AM IF Amplifier: Amplifies the AM intermediate frequency signal.
  • Audio Amplifier: Integrated audio amplifier to drive a speaker or headphones.
  • Low Voltage Operation: Designed for operation with low supply voltages, suitable for battery-powered devices.
  • Minimal External Components: Reduces the BOM (Bill of Materials) cost and simplifies circuit design.
  • Built-in AGC (Automatic Gain Control): Maintains a consistent output level despite variations in the input signal strength.

Benefits:

  • Reduced System Cost: The high level of integration minimizes the number of external components, lowering the overall cost of the radio.
  • Smaller PCB Size: Integrating multiple functions into a single chip allows for a more compact PCB design, suitable for portable devices.
  • Simplified Design: The reduced number of external components simplifies the circuit design process, saving time and effort.
  • Improved Reliability: Fewer external components lead to a more robust and reliable radio system.
  • Low Power Consumption: Designed for low power consumption, extending battery life in portable applications.
  • Stable Performance: The built-in AGC ensures stable audio output even with varying signal strengths.

The TA2003FG's integrated architecture is optimized for low-power and cost-sensitive radio applications. It employs advanced bipolar technology and is available in a small surface-mount package. Specific technical specifications include a supply voltage range of typically 1.8V to 7V, low current consumption, and high sensitivity for both FM and AM bands. The device typically requires external components such as tuning coils, capacitors, and resistors for optimal performance. Consult the datasheet for detailed component selection guidelines and application circuit examples.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
KEC
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess