EN
  • EN
  • DE

VSC7145XRU-30

Part No VSC7145XRU-30
Manufacturer Microsemi Corporation
Catalog Interface - Serializers, Deserializers
Description IC SERDES 10BIT DUAL-SPD 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Solutions Sdn Bhd.
Packaging Tray
Status Obsolete(EOL)
Purpose Serializer/Deserializer
Data Rate 2.52Gbps
Input Type SSTL (Stub-Series Terminated Logic)
Output Type Differential
Number of Inputs 10/1
Number of Outputs 1/10
Supply Voltage - Operating 3.3V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 64-PQFP (14x14)
Win Source Part Number 213898-VSC7145XRU-30
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSC7145XRU-30 CAD Model

Description

The Microsemi Solutions Sdn Bhd. VSC7145XRU-30 is an electronic component designed for serializer/deserializer applications.

  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Manufacturer: Microsemi Solutions Sdn Bhd.
  • Win Source Part Number: 213898
  • Packaging: Tray
  • Mounting: SMD (SMT)
  • Operating Temperature: 0°C to 70°C (TA)
  • Input Type: SSTL (Stub-Series Terminated Logic)
  • Output Type: Differential
  • Data Rate: 2.52Gbps
  • Number of Inputs: 10/1
  • Number of Outputs: 1/10
  • Case/Package: 64-PQFP (14x14)

You May Also Be Interested in

National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Analog Devices Inc.
IC
Lowest to $19.0596
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess