EN
  • EN
  • DE

VSC8115XYA-05-T

Part No VSC8115XYA-05-T
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Application Specific
Description IC CLK DATA REC SDH 622MBPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Solutions Sdn Bhd.
Packaging Reel - TR
Status Active
PLL No
Main Purpose SONET/SDH, DWDM
Input LVTTL
Output LVDS, LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 622Mbps
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 121903-VSC8115XYA-05-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSC8115XYA-05-T CAD Model

Description

The Microsemi Solutions Sdn Bhd VSC8115XYA-05-T is an integrated circuit designed for SONET/SDH and DWDM applications.

  • Input Frequency: 622Mbps (maximum).
  • Package: 20-TSSOP.
  • Supply Voltage: 3.135V to 3.465V.
  • Input: LVTTL.
  • Output: LVDS/LVPECL with differential input and output.
  • Status: Active.
  • Mounting: SMD (SMT).
  • Temperature Range: 0°C to 85°C.

You May Also Be Interested in

Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 4 OUTPUT PCIE GEN2
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
Renesas Electronics America
MOD SMU IEEE 1588 ETH 72VFQFPN
Need more? Email Us
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7066 $61.1858
30+ $3.8623 $115.8690
47+ $3.7410 $175.8270
64+ $3.6209 $231.7376
83+ $3.4997 $290.4751
111+ $3.1381 $348.3291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess