EN
  • EN
  • DE

0508-0-00-21-00-00-03-0

Part No 0508-0-00-21-00-00-03-0
Manufacturer Mill-Max Manufacturing Corp.
Catalog Terminals - PC Pin, Single Post Connectors
Description CONN PC PIN CIRC 0.020DIA GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type PC Pin
Terminal Style Single End
Pin Size - Below Flange 0.020" (0.51mm) Dia
Length - Above Flange 0.125" (3.18mm)
Length - Overall 0.155" (3.94mm)
Flange Diameter 0.058" (1.47mm)
Mounting Type Surface Mount
Termination Solder
Insulation Non-Insulated
Contact Material Brass Alloy
Contact Finish Gold
Contact Finish Thickness 20.0µin (0.51µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1629249-0508-0-00-21-00-00-03-0
Ultra Librarian 3D Model Ultra Librarian 0508-0-00-21-00-00-03-0 CAD Model

Description

N

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONN PC PIN CIRC 0.060DIA GOLD
Lowest to $1.3036
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC .040DIA GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC 0.040DIA GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC .080DIA GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC .030DIA TINLEAD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC .040DIA TINLEAD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC .020DIA TINLEAD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC .050DIA GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC .020DIA GOLD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess