EN
  • EN
  • DE

141-7SM+

Part No 141-7SM+
Manufacturer Mini-Circuits
Catalog Coaxial Cables (RF)
Description HFLEX BL CA SM/SM 7" ROHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1209659-141-7SM+
Manufacturer Mini-Circuits
Category Cable Assemblies- Coaxial Cables (RF)
Package Bag
Product Status Active
Style SMA to SMA
Length 7.000" (177.80mm)
Cable Type Hand Formable .141
Overall Impedance 50 Ohms
Frequency - Max 18 GHz
Color Blue
Ultra Librarian 3D Model Ultra Librarian 141-7SM+ CAD Model

Description

The 141 Series Hand-FlexTM Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Clad Steel.

You May Also Be Interested in

Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG 1M / Cable Assembly Belden 1694A 1m HD-BNC to BNC PL-PL Bag
Need more? Email Us
Amphenol-RF Division
AMMC RA PLG-PLG 1.13MM CBL 50MM
Lowest to $5.2191
General Cable/Carol Brand
CABLE COAXIAL 18AWG 1000'
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG TO PLUG 12" / Cable Assembly Coaxial 0.305m HD-BNC to HD-BNC M-M Bag
Need more? Email Us
Belden Inc.
CABLE COAX RG-58 19 AWG 500'
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .5M / Cable Assembly Belden 1694A 0.5m HD-BNC to BNC PL-PL Bag
Need more? Email Us
Amphenol-RF Division
SMA STRT JACK-RA PLUG RG-316 .5M
Need more? Email Us
Pomona Electronics
CABLE BNC MALE LOW NOISE 360"
Need more? Email Us
TE Connectivity
COAX CABLE-STANDARD P / 75Ohm, 28 AWG Triaxial Cable
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess