EN
  • EN
  • DE

141-5SM+

Part No 141-5SM+
Manufacturer Mini-Circuits
Catalog Coaxial Cables (RF)
Description HFLEX BL CA SM/SM 5" ROHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1209662-141-5SM+
Manufacturer Mini-Circuits
Category Cable Assemblies- Coaxial Cables (RF)
Product Status Active
Package Bag
Style SMA to SMA
Cable Type Hand Formable .141
Length 5.000" (127.00mm)
Overall Impedance 50 Ohms
Frequency - Max 18 GHz
Color Blue
Ultra Librarian 3D Model Ultra Librarian 141-5SM+ CAD Model

Description

The 141 Series Hand-FlexTM Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Clad Steel.

You May Also Be Interested in

Amphenol-RF Division
AMMC RA PLG-PLG 1.13MM CBL 50MM
Lowest to $5.2191
Amphenol-RF Division
SMA STRT JACK-RA PLUG RG-316 .5M
Need more? Email Us
Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 100MM
Need more? Email Us
Pomona Electronics
CABLE BNC MALE LOW NOISE 360"
Need more? Email Us
Amphenol-RF Division
SMA BLKHD JCK IP67-AMC PLG 50MM / Reverse Polarity SMA Bulkhead Crimp Jack IP 67 to AMC Right Angle Plug Terminated Using 1.13 MM Cable, Various Lengths
Need more? Email Us
Amphenol-RF Division
CBL SMA PLUG-PLUG ANTI-TORQUE 8" / Cable Assembly 0.085 Semi-Rigid Conformable 0.203m SMA to SMA PL-PL
Need more? Email Us
TE Connectivity
COAX CABLE-DATA BUS
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .75M / Cable Assembly Belden 1694A 0.75m HD-BNC to BNC PL-PL Bag
Need more? Email Us
General Cable/Carol Brand
CABLE COAXIAL 18AWG 1000'
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess