EN
  • EN
  • DE

ADC-20-12+

Part No ADC-20-12+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description RF DIR CPLR 100MHZ-1.2GHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 100MHz ~ 1.2GHz
Coupling Factor 20 ± 0.75dB
Applications General Purpose
Power - Max 1W
Return Loss 30.72dB
Package / Case 6-SMD, Flat Leads
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 557181-ADC-20-12+
Ultra Librarian 3D Model Ultra Librarian ADC-20-12+ CAD Model

Description

The 557181-ADC-20-12+ is a surface mount RF directional coupler designed for general purpose applications.

  • Frequency Range: 100MHz to 1.2GHz
  • Coupling Factor: 20 ± 0.75dB
  • Return Loss: 30.72dB
  • Power Handling: 1W
  • Package: 6-SMD, Flat Leads
  • Manufacturer: Mini-Circuits
  • Status: Active

You May Also Be Interested in

Anaren
COUPLER 90DEG 2300-2700MHZ 0805
Lowest to $0.4782
Anaren
RF DIR COUPLER 1.5-1.7GHZ 0805
Lowest to $1.1659
Anaren
Ultra Low Profile 0805 20dB Directional Coupler
Lowest to $0.8036
Anaren
COUPLER HYBRID 500-1000MHZ
Need more? Email Us
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 2GHZ-2.3GHZ SMD
Need more? Email Us
AVX Corporation
DIRECTIONAL COUPLER 3550MHZ 0603
Need more? Email Us
Anaren
Hybrid Coupler 3 dB, 90°
Need more? Email Us
M/A-Com Technology Solutions
Broadband CATV, Coupler 5-1000MHz | RF DIR COUPLER 5MHZ-1GHZ SM127
Lowest to $2.0813
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 800MHZ-1GHZ SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess