EN
  • EN
  • DE

MC14094BFELG

Part No MC14094BFELG
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description 8-Stage Shift/Store Register with Three-State Outputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 4000B
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SOEIAJ
Win Source Part Number 1217683-MC14094BFELG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name MC14094
Introduction Date April 04, 2000
ECCN EAR99
Country of Origin Czech Republic
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC14094BFELG CAD Model

Description

ON Semiconductor MC14094BFELG Product Overview

The MC14094BFELG is a high-performance integrated circuit from ON Semiconductor, designed to cater to a wide range of digital applications. This device is a member of the CMOS (Complementary Metal-Oxide Semiconductor) series, which is renowned for its low power consumption and high noise immunity. The MC14094BFELG is specifically a 8-stage shift register, which includes a data latch for each stage and a three-state output providing a buffered interface to external circuitry.

Key Features

  • Shift Register Configuration: 8-stage serial input/parallel output shift register which allows for efficient data storage and transfer.
  • High-Voltage Operation: Capable of operating at a voltage range of 3V to 18V, making it versatile for various power supply conditions.
  • Low Power Consumption: As a CMOS device, it inherently consumes less power, which is crucial for battery-powered and energy-sensitive applications.
  • Three-State Outputs: The buffered outputs can be put into a high-impedance state, allowing for connection to a bus without affecting the bus line.
  • Latch Feature: Each stage has a latch that can store the serial input data, providing stability and data retention.
  • Master Reset: Includes a master reset function to clear the internal registers, which is essential for initializing the device state during power-up or after an error.

Applications

The versatility of the MC14094BFELG makes it suitable for a broad spectrum of applications. It is commonly used in data acquisition systems, digital signal processing, instrumentation, and any application requiring a reliable and efficient shift register. Its ability to interface with other logic families also makes it ideal for use in mixed-voltage environments.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC14094BFELG is manufactured to meet the stringent requirements of the semiconductor industry. It is available in a surface-mount package, ensuring compatibility with modern PCB assembly techniques.

You May Also Be Interested in

Nexperia USA Inc.
IC REG MULPLX PSH-PUL 64BIT 16SO
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC SR TRI-STATE 8BIT 20-SOIC
Need more? Email Us
Advanced Micro Devices
IC REGISTER FILE 4BIT 120-CPGA
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 4BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC REG BIDIRECT COMP 4BIT 16SOIC
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4786 $59.8250
295+ $0.3927 $115.8465
460+ $0.3805 $175.0300
630+ $0.3681 $231.9030
815+ $0.3559 $290.0585
1,090+ $0.3190 $347.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess