Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
RF Type GPS
Frequency 50MHz ~ 1.6GHz
Mounting Type Surface Mount
Package / Case 6-SMD, Flat Leads
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 816684-ADE-13+
Ultra Librarian 3D Model Ultra Librarian ADE-13+ CAD Model

Description

The Mini-Circuits 816684-ADE-13+ is an RF mixer designed for GPS applications manufactured by Mini-Circuits.

  • Frequency Range: 50MHz to 1.6GHz
  • Package: 6-SMD, flat leads
  • Mounting: Surface Mountable
  • Packaging: Tape and reel
  • Standard Package: 1,000 pieces
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Renesas Electronics America
VFQFPN 7.00X7.00X0.80 MM, 0.50MM
Need more? Email Us
ECAD model for F1180NBGI
Skyworks Solutions Inc.
IC MIXER DOWN CONV SGL 16QFN / RF Mixer IC CDMA, LTE, W-CDMA, WiMAX 200MHz ~ 5GHz 16-QFN (3x3)
Need more? Email Us
ECAD model for SKY73049-350LF
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN / RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Need more? Email Us
ECAD model for HMC689LP4E
Analog Devices Inc.
IC MMIC MIXER DBL-BAL DIE
Lowest to $137.9105
ECAD model for HMC203
Analog Devices Inc.
EVAL BOARD FOR HMC6146BLC5A / HMC6146BLC5A series Upconverter Evaluation Board
Need more? Email Us
ECAD model for EV1HMC6146BLC5A
Maxim Integrated
IC MIXER UPCONV/DOWNCONV QFN / RF Mixer IC Cellular, CDMA2000, EDGE, GSM, W-CDMA Up/Down Converter 815MHz ~ 1GHz 20-TQFN (5x5)
Need more? Email Us
ECAD model for MAX2029ETP
Mini-Circuits
Up/Down Conv Mixer 600MHz 6-Pin Case CD-542
Lowest to $7.0069
ECAD model for ADE-1ASK
Analog Devices Inc.
MIXER
Lowest to $32.0881
ECAD model for HMC213BMS8ETR
Analog Devices Inc.
WIDEBAND I/Q MIXER / RF Mixer IC General Purpose Up/Down Converter 6GHz ~ 26.5GHz Die
Need more? Email Us
ECAD model for HMC8191-SX

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2843 $50.9901
17+ $5.9768 $101.6056
26+ $5.7901 $150.5426
36+ $5.6033 $201.7188
47+ $5.4165 $254.5755
62+ $4.8562 $301.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,968 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention