EN
  • EN
  • DE

HMC689LP4E

Part No HMC689LP4E
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER BICMOS 24-QFN / RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
RF Type LTE, WiMax
Frequency 2GHz ~ 2.7GHz
Number of Mixers 1
Noise Figure 7.5dB
Secondary Attributes Up/Down Converter
Current - Supply 152mA
Voltage - Supply 4.75V ~ 5.25V
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC689
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-1529,-2735-HMC689LP4E
Standard Package 1
Win Source Part Number 1031638-HMC689LP4E
Ultra Librarian 3D Model Ultra Librarian HMC689LP4E CAD Model

Description

Product Overview: HMC689LP4E from Analog Devices Inc.

The HMC689LP4E is a high-performance, double-balanced mixer product from Analog Devices Inc., designed to meet the needs of RF and microwave applications. This versatile component is ideal for use in a wide range of communication systems, including point-to-point and point-to-multipoint radios, military and space applications, as well as test equipment and sensors.

Key Features

  • Frequency Range: The HMC689LP4E operates over a broad frequency range, offering excellent 3rd order intercept performance across its specified bands. This allows for flexibility in various frequency planning schemes.
  • LO/RF Isolation: With high isolation between the local oscillator (LO) and the radio frequency (RF) ports, the mixer ensures minimal leakage and better signal integrity, which is crucial for high-performance systems.
  • Conversion Loss: The device boasts a low conversion loss, enhancing the signal strength and overall system sensitivity, which is particularly beneficial for low-power applications.
  • Surface-Mount Package: The HMC689LP4E comes in a compact 4x4 mm QFN package, making it suitable for space-constrained applications while also simplifying the assembly process.
  • Passive Design: As a passive double-balanced mixer, it does not require DC bias, thereby simplifying the power supply design and reducing power consumption.

Applications

The HMC689LP4E is adept at handling complex signal environments and is widely used in:

  • Wireless infrastructure
  • Test and measurement equipment
  • Satellite communication systems
  • EW and ECM (Electronic Warfare and Electronic Countermeasures)
  • Radar systems

With its robust design and superior performance, the HMC689LP4E from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance of their RF and microwave systems. Its integration into a system contributes to a reduction in component count, system size, and power consumption while maintaining high signal quality and reliability.

For detailed specifications and application support, Analog Devices Inc. provides extensive technical documentation and design resources to assist engineers in implementing the HMC689LP4E into their designs.

You May Also Be Interested in

Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess