EN
  • EN
  • DE

SKY73049-350LF

Part No SKY73049-350LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Mixers
Description IC MIXER DOWN CONV SGL 16QFN / RF Mixer IC CDMA, LTE, W-CDMA, WiMAX 200MHz ~ 5GHz 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Obsolete
RF Type CDMA, LTE, W-CDMA, WiMAX
Frequency 200MHz ~ 5GHz
Number of Mixers 1
Gain 7.6dB
Noise Figure 18dB
Current - Supply 170mA
Voltage - Supply 3V ~ 5.5V
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 933945-SKY73049-350LF
Ultra Librarian 3D Model Ultra Librarian SKY73049-350LF CAD Model

Description

The SKY73049-350LF is an RF mixer designed for RF and wireless applications. It comes in a 16-WFQFN exposed pad package and has a standard package quantity of 3,000 pieces. Manufactured by Skyworks Solutions Inc., the SKY73049-350LF is an obsolete product.

  • Frequency Range: 200MHz to 5GHz
  • Gain: 7.6dB
  • Noise Figure: 18dB
  • Current Supply: 170mA
  • RF Type: CDMA, LTE, W-CDMA, and WiMAX
  • Voltage Supply Range: 3V to 5.5V
  • Mounting Type: Surface Mount
  • Package: 16-WFQFN exposed pad
  • Standard Package Quantity: 3,000 pieces
  • ECCN Code: EAR99
  • MSL Level: 1
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess