EN
  • EN
  • DE
  • IT

ADT8-1T+

Part No ADT8-1T+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:8 CORE & WIRE TRANSFORMER, 0.1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 100kHz ~ 130MHz
Phase Difference
Insertion Loss (Max) 3dB
Return Loss (Min) 7.87dB
Package / Case 6-SMD, Flat Leads
Mounting Type Surface Mount
Standard Package 900 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 44569-ADT8-1T+
Ultra Librarian 3D Model Ultra Librarian ADT8-1T+ CAD Model

Description

ADT8-1T+ RF Transformer

The ADT8-1T+ is a highly efficient RF transformer offering an 8:1 impedance ratio, making it suitable for applications requiring high isolation and low insertion loss.

  • Features:
    • Frequency Range: 10 to 600 MHz
    • Impedance Ratio: 8:1
    • Superior Isolation Characteristics
  • Benefits:
    • Minimizes Signal Loss and Distortion
    • Improves System Efficiency
  • Applications:
    • RF Signal Processing
    • High-Frequency Switching
    • Impedance Balancing

Additional Details: The ADT8-1T+ is tailored for innovative RF designs, offering consistency and reliability.

You May Also Be Interested in

Pulse
1608 900MHZ BLN TYPEKA
Need more? Email Us
MACOM Technology Solutions
2-20 GHZ 1:2 BALUN
Need more? Email Us
Pulse
1608 900MHZ BLN TYPEKW
Need more? Email Us
MACOM Technology Solutions
TRANSFORMER 2:1 FLUX COUPLED BAL
Need more? Email Us
Pulse
XFMR RF SGL RAC 1:2CT 3 30M
Need more? Email Us
Pulse
BALUN 2.5GHZ BALUN TYPE39
Need more? Email Us
Pulse
BALUN 1MHZ-1GHZ 1.5:1 5SMD MODUL
Need more? Email Us
Pulse
1608 2.4GHZ BLN TYPEKG
Need more? Email Us
MACOM Technology Solutions
TRANSFORMER,AUTOT1:1.77,40-1215M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2040 $60.8160
9+ $12.4751 $112.2759
13+ $12.0852 $157.1076
18+ $11.6954 $210.5172
23+ $11.3055 $260.0265
30+ $10.1360 $304.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess