EN
  • EN
  • DE

ASWA-2-50DR

Part No ASWA-2-50DR
Manufacturer Mini-Circuits
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046210-ASWA-2-50DR
Categories OEM Parts(A-B)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ASWA-2-50DR CAD Model

Description

The Mini-Circuits ASWA-2-50DR is a solid-state switch designed for a variety of RF and microwave applications. As a member of Mini-Circuits' extensive line of high-performance components, it is engineered for reliability and consistent performance across a broad frequency range. This switch is commonly used in test equipment, communication systems, and radar applications.

Applications

  • Test and measurement equipment
  • Communication systems
  • Radar systems
  • Signal routing
  • Automated testing

Features

  • Frequency range: DC to 2 GHz
  • Low insertion loss
  • High isolation
  • Fast switching speed
  • +5V control voltage
  • SMA connectors
  • Rugged construction

Benefits

  • Precise signal control: Enables accurate signal routing and switching in various RF and microwave applications.
  • Minimal signal degradation: The low insertion loss ensures minimal signal attenuation, maintaining signal integrity.
  • Reduced signal leakage: The high isolation prevents unwanted signal coupling between different channels.
  • Fast response time: The fast switching speed allows for quick signal switching and agile system operation.
  • Easy integration: The +5V control voltage simplifies integration with digital control systems.
  • Reliable operation: The rugged construction ensures reliable performance in demanding environments.

The Mini-Circuits ASWA-2-50DR solid-state switch offers a reliable and high-performance solution for RF and microwave switching applications. It is crucial to consult the official Mini-Circuits datasheet for detailed specifications, electrical characteristics, and application guidelines before implementing this switch in a system. This document provides the necessary information for ensuring correct and safe operation, including recommended biasing, control signal levels, and environmental considerations. Always adhere to the manufacturer's recommendations for optimal performance and longevity.

You May Also Be Interested in

Amic
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
ADI Electronics
Need more? Email Us
TDK Corporation
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
CJT Connectors
Lowest to $0.0081

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess