EN
  • EN
  • DE

BDCN-14-342+

Part No BDCN-14-342+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description RF DIR CPLR 1.7GHZ-3.4GHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 1.7GHz ~ 3.4GHz
Coupling Factor 15.5dB
Applications CDMA, PCS, DCS
Power - Max 1W
Return Loss 47.7dB
Package / Case 6-SMD, No Lead
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 864111-BDCN-14-342+
Ultra Librarian 3D Model Ultra Librarian BDCN-14-342+ CAD Model

Description

The 864111-BDCN-14-342+ is an RF directional coupler used in CDMA, PCS, and DCS applications.

  • Application: CDMA, PCS, and DCS
  • Package: Tape & Reel
  • Standard Package Quantity: 3,000 pcs
  • Maximum Power: 1W
  • Coupler Type: Standard
  • Coupling Factor: 15.5dB
  • Frequency Range: 1.7GHz to 3.4GHz
  • Return Loss: 47.7dB
  • Package/Case: 6-SMD, no lead
  • ECCN: EAR99
  • Manufacturer: Mini-Circuits
  • Product Status: Active

You May Also Be Interested in

Anaren
Hybrid Coupler 3 dB, 90°
Need more? Email Us
Anaren
COUPLER 90DEG 2000-2300MHZ 0805
Lowest to $0.4598
AVX Corporation
DIRECTIONAL COUPLER 3550MHZ 0603
Need more? Email Us
Anaren
Ultra Low Profile 0805 20dB Directional Coupler
Lowest to $0.8036
AVX Corporation
RF DIR COUPLER 890-915MHZ 0603
Need more? Email Us
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 410MHZ-480MHZ SMD
Need more? Email Us
Panasonic
DIRECTIONAL COUPLER 800 MHZ 17DB
Lowest to $1.6320
Anaren
COUPLER 90DEG 600-900MHZ 3DB / RF Couplers Quadrature Coupling 3dB 0.6GHz to 0.9GHz 4-Pin CSMD T/R
Lowest to $1.5174
Anaren
5dB Directional Coupler
Lowest to $1.1769

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3212 $51.2484
17+ $6.0071 $102.1207
26+ $5.8194 $151.3044
36+ $5.6317 $202.7412
46+ $5.4440 $250.4240
62+ $4.8808 $302.6096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,008 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess