EN
  • EN
  • DE

BW-N5W5+

Part No BW-N5W5+
Manufacturer Mini-Circuits
Catalog Attenuators
Description FXD ATTEN 5W N F/M 5DB ROHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Mini-Circuits
Package Box
Product Status Active
Attenuation Value 5dB
Frequency Range 0 Hz ~ 18 GHz
Power (Watts) 5W
Impedance 50 Ohms
Package / Case N-Type In-Line Module
Standard Package 10 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.21.0090
Win Source Part Number 1050134-BW-N5W5+
Ultra Librarian 3D Model Ultra Librarian BW-N5W5+ CAD Model

Description

The 1050134-BW-N5W5+ is an attenuator designed for RF and wireless applications.

  • Impedance: 50 Ohms
  • Power: 5W
  • Frequency Range: 0 Hz to 18 GHz
  • Attenuation: 5dB
  • Package: Box type
  • Status: Active
  • Manufacturer: Mini-Circuits

You May Also Be Interested in

Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
Mini-Circuits
4 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $7.7316
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
MACOM Technology Solutions
Lowest to $34.1545
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
Renesas Electronics America
7-BIT 0.25DB DIGITAL STEP ATTENU
Lowest to $81.4926
Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess