EN
  • EN
  • DE

HFCN-1320+

Part No HFCN-1320+
Manufacturer Mini-Circuits
Catalog Ceramic Filters
Description LTCC HIGH PASS FILTER, 1400 - 50
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 3.2GHz Center
Impedance 50Ohm
Bandwidth 3.6 GHz
Filter Type High Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 145091-HFCN-1320+
Ultra Librarian 3D Model Ultra Librarian HFCN-1320+ CAD Model

Description

The 145091-HFCN-1320+ is a ceramic filter designed by Mini-Circuits.

  • Frequency: 3.2GHz center
  • Bandwidth: 3.6 GHz
  • Impedance: 50Ohm
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Mounting: Surface mountable
  • Package: 4-SMD, no lead
  • Status: Active
  • Standard Package: 3,000 pcs
  • Applications: Wireless communication systems, RF amplifiers, and more.

You May Also Be Interested in

Mini-Circuits
LTCC HPF, 8200 - 21000 MHZ
Lowest to $9.0830
Murata Electronics North America
FILTER 10.7MHZ 110KHZ BANDWIDTH
Lowest to $4.7584
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Mini-Circuits
LTCC LPF, DC - 8000 MHZ, 50 OHM
Lowest to $8.1493
Murata Electronics North America
Operating Temperature Range
Lowest to $8.1818
Mini-Circuits
LTCC BAND PASS FILTER, 1950 - 31
Lowest to $10.6076
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Lowest to $1.1769

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8638 $51.5484
43+ $2.3498 $101.0414
66+ $2.2763 $150.2358
91+ $2.2029 $200.4639
118+ $2.1295 $251.2810
158+ $1.9092 $301.6536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess