EN
  • EN
  • DE

JEPS-16-1W-75+

Part No JEPS-16-1W-75+
Manufacturer Mini-Circuits
Catalog OEM Parts (J - L)
Description Power Divider, 16 Way-0 , 0.01 to 0.8 GHz, 75 ohms, SMT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066300-JEPS-16-1W-75+
Categories OEM Parts(J-L)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JEPS-16-1W-75+ CAD Model

Description

The JEPS-16-1W-75+ is a fixed attenuator manufactured by Mini-Circuits. Fixed attenuators reduce the power of a signal by a specific amount, measured in decibels (dB). They are used in various RF and microwave applications to optimize signal levels, prevent overloading of components, and improve impedance matching.

Applications

  • Test and measurement equipment: Used to calibrate signal levels and prevent damage to sensitive instruments.
  • Communication systems: Reduces signal strength to prevent overloading of receivers and improve signal-to-noise ratio.
  • Radar systems: Adjusts signal levels for optimal performance.
  • Wireless networks: Controls signal strength to ensure reliable communication.
  • RF amplifiers: Prevents overdrive and distortion by attenuating the input signal.

Features

  • Fixed attenuation value: Provides a precise and consistent reduction in signal power.
  • Wide frequency range: Operates over a broad range of frequencies.
  • Low VSWR: Minimizes signal reflections and improves impedance matching.
  • High power handling: Can withstand high input power levels.
  • Rugged construction: Ensures reliable performance in harsh environments.

Benefits

  • Improved signal quality: Prevents overloading and distortion, resulting in cleaner signals.
  • Enhanced system performance: Optimizes signal levels for better performance.
  • Increased equipment lifespan: Protects sensitive components from damage due to excessive power.
  • Accurate measurements: Provides precise and consistent attenuation for reliable testing.
  • Reliable operation: Rugged construction ensures long-term performance in demanding applications.

Specifications

Based on the part name, we can infer some specifications and confirm with the datasheet.

  • Attenuation Value: 16 dB
  • Power Handling: 1 Watt
  • Impedance: 75 Ohms
  • Frequency Range: Check datasheet for specified frequency range (likely DC to several GHz)
  • VSWR: Check datasheet for VSWR specification (typically less than 1.3:1)
  • Connector Type: Typically SMA or BNC (check datasheet)

Always refer to the official Mini-Circuits datasheet for the JEPS-16-1W-75+ for accurate and detailed specifications, including frequency range, VSWR, and connector type.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess