EN
  • EN
  • DE

ADR435BR

Part No ADR435BR
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8-SOIC / Voltage Reference IC V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series XFET®
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADR435
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558828-ADR435BR
Ultra Librarian 3D Model Ultra Librarian ADR435BR CAD Model

Description

The ADR435BR from Analog Devices Inc. is a high-precision, low-noise, series voltage reference that offers a stable output over a wide range of operating conditions. This component is part of Analog Devices' ADR43x series, which is renowned for its excellent temperature stability and low noise performance, making it an ideal choice for high-resolution data converters and precision applications.

Key Features:

  • Output Voltage: The ADR435BR provides a precise 5.0 V output, which is maintained with a tight accuracy over temperature and time.
  • Temperature Coefficient: It boasts an impressive low temperature coefficient of 3 ppm/°C (max) over the full operating temperature range, ensuring reliable performance in varying environmental conditions.
  • Low Noise: With a low noise specification of 1.0 µV p-p (0.1 Hz to 10 Hz), the ADR435BR is suitable for noise-sensitive applications, such as medical instrumentation and high-end audio equipment.
  • Load Regulation: Exhibits excellent load regulation characteristics, which is critical for maintaining a stable voltage with varying load conditions.
  • Long-Term Stability: Offers superior long-term stability, minimizing drift over time and ensuring consistent performance.
  • Supply Range: The device operates with a supply range from 7 V to 18 V, providing flexibility in a variety of power supply configurations.
  • Package Options: Available in a compact SOIC-8 package, the ADR435BR is designed for space-constrained applications.

Applications:

The ADR435BR is widely used in precision data acquisition systems, industrial process controls, battery-powered devices, and portable instrumentation due to its high accuracy and stability. Its robustness also makes it an excellent choice for automotive electronics, where performance under extreme conditions is essential.

Conclusion:

Overall, the ADR435BR precision series voltage reference from Analog Devices Inc. represents a reliable solution for designers seeking a reference voltage source that combines high accuracy, low noise, and excellent temperature stability. Whether it's for industrial, medical, or consumer electronics, the ADR435BR is engineered to meet the most demanding requirements of precision voltage reference applications.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4214 $51.3712
17+ $6.0072 $102.1224
26+ $5.8000 $150.8000
38+ $5.3857 $204.6566
49+ $5.1786 $253.7514
61+ $4.9715 $303.2615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,123 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess