Products specifications

Reference Date Code 17+
Reference case N/A
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 710855-LRMS-2+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LRMS-2+ CAD Model

Description

The LRMS-2+ is a surface mount mixer from Mini-Circuits. It is a level 7 (LO drive) mixer designed for up and down conversion in various RF and microwave applications. This mixer provides excellent performance characteristics, including low conversion loss, high isolation, and good linearity, making it suitable for demanding communication and instrumentation systems.

Applications

  • Frequency conversion in communication systems
  • Up and down converters
  • RF and microwave receivers
  • Transmitters
  • Test and measurement equipment
  • Satellite communication

Features

  • Wide bandwidth: 0.4 to 2000 MHz
  • Low conversion loss (typically 6.3 dB)
  • High L-R Isolation (typically 45 dB)
  • High L-I Isolation (typically 30 dB)
  • Surface Mount Package
  • Excellent repeatability

Benefits

  • Improved system performance due to low conversion loss and high isolation.
  • Reduced spurious signals and interference due to high isolation.
  • Simplified circuit design because of the wide bandwidth coverage.
  • Easy to integrate into surface mount assemblies.
  • Consistent performance across different production units.
  • Minimized signal distortion and improved signal integrity.

Additional Details

The LRMS-2+ operates with an LO power of +7 dBm. Its typical conversion loss is 6.3 dB, ensuring efficient signal transfer. The mixer features excellent isolation between ports, reducing unwanted signal leakage and improving overall system performance. The surface mount package allows for easy and reliable assembly onto printed circuit boards. The operating temperature range is -40°C to +85°C.

This mixer is widely used in various RF and microwave systems where high performance and reliability are required. Its compact size and surface mount compatibility make it an excellent choice for modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
CMOS LATCHED 8/16 CHANNEL ANALOG MULTIPLEXERS | IC MULTIPLEXER 16X1 28PLCC
Need more? Email Us
ECAD model for ADG526AKP
NXP / Nexperia
8-bit universal shift/storage register 3-State
Need more? Email Us
ECAD model for 74F299
Analog Devices Inc.
2 A/1.25 A, 1.2 MHz, Synchronous, Step-Down DC-to-DC Regulators
Lowest to $15.0618
ECAD model for ADP2119ACPZ-1.2-R7
Texas Instruments
A/D Converter for IF Sampling
Lowest to $54.0436
ECAD model for ADC12DL080CIVS/NOPB
International Rectifier
SCHOTTKY RECTIFIER
Need more? Email Us
ECAD model for 50SQ060
Alpha & Omega Semiconductor Inc.
Five-line TVS Diode Array | TVS DIODE 5V 7.5V 6DFN
Lowest to $2.6736
ECAD model for AOZ8205DI
Texas Instruments
ANALOG-TO-DIGITAL CONVERTERS
Lowest to $24.0436
ECAD model for ADS825EG4
Analog Devices Inc.
Ultracompact Precision10 V/5 V/2.5 V/3.0 V Voltage References | IC VREF SERIES 5V 8SOIC
Lowest to $10.5535
ECAD model for ADR02BR
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Need more? Email Us
ECAD model for AD637KD

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention