EN
  • EN
  • DE

LRPS-3-1

Part No LRPS-3-1
Manufacturer Mini-Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1186360-LRPS-3-1
Categories Custom Parts
Manufacturer Mini-Circuits
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LRPS-3-1 CAD Model

Description

The LRPS-3-1 is a low pass filter manufactured by Mini-Circuits. This filter is designed to pass signals below a certain cutoff frequency while attenuating signals above that frequency. It's commonly used in RF and microwave systems to remove unwanted harmonics and noise.

Applications:

  • Harmonic rejection in transmitters.
  • Noise reduction in receiver circuits.
  • Image frequency rejection in mixers.
  • Measurement equipment calibration.
  • Signal conditioning in communication systems.

Features:

  • Low pass filter characteristics.
  • Sharp cutoff frequency.
  • Low insertion loss in the passband.
  • High attenuation in the stopband.
  • Compact size.

Benefits:

  • Improved signal quality.
  • Reduced interference.
  • Enhanced system performance.
  • Increased measurement accuracy.
  • Simplified circuit design.

Additional Details:

The LRPS-3-1 low pass filter operates from DC to 3 MHz, with a typical insertion loss of less than 1dB in the passband and high rejection above the cutoff frequency. The filter utilizes a surface-mount package for easy integration into PCB designs. The specific attenuation characteristics, impedance, and power handling capabilities are detailed in the manufacturer's datasheet. This filter is ideal for applications where a clean signal is crucial, such as in sensitive receiver front-ends or precision measurement systems. The operating temperature range and environmental ruggedness are also specified in the datasheet.

Always refer to the manufacturer's datasheet for complete specifications, including insertion loss, return loss, attenuation, and operating temperature range.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.0939 $92.1878
4+ $37.8206 $151.2824
5+ $36.6387 $183.1935
7+ $35.4568 $248.1976
9+ $34.2749 $308.4741
12+ $30.7292 $368.7504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess