Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 1GHz
P1dB 12.5dBm
Gain 25dB
Noise Figure 3.1dB
RF Type Cellular, PCN
Voltage - Supply 3.7V
Current - Supply 36mA
Test Frequency 1GHz
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 207729-MAR-8ASM+
Ultra Librarian 3D Model Ultra Librarian MAR-8ASM+ CAD Model

Description

The 207729-MAR-8ASM+ is an RF amplifier designed by Mini-Circuits.

  • Frequency Range: 0Hz to 1GHz
  • Gain: 25dB
  • Noise Figure: 3.1dB
  • P1dB: 12.5dBm
  • Supply Voltage: 3.7V
  • Current: 36mA
  • Package Type: 4-SMD, Gull Wing
  • Packaging: tape and reel
  • Standard Package Quantity: 1,000 pcs
  • Product Status: Active
  • Ensuring availability for: RF and wireless projects.

You May Also Be Interested in

RF Micro Devices
IC AMP HBT GAAS 2500MHZ SOT-89
Lowest to $65.1941
ECAD model for SXB-2089Z
Broadcom Limited
RF Amp Single Power Amp 18GHz 6V 8-Pin T/R / 6 to 18 GHz 1 W Power Amplifier in SMT Package | IC RF AMP LMDS 6GHZ-18GHZ 8SMD
Lowest to $64.4741
ECAD model for AMMP-6408-TR1G
Analog Devices Inc.
IC AMP VSAT 24GHZ-34GHZ 32LFCSP
Lowest to $322.4118
ECAD model for HMC943APM5E
RF Micro Devices
Need more? Email Us
ECAD model for SXA-3318BZ-TR1
RF Micro Devices
Lowest to $4.1861
ECAD model for SXA-389B-1Z
Broadcom Limited
2.3–2.5 GHz 29dBm High Linearity Wireless Data Power Amplifi er | IC AMP 802.16 2.3-2.5GHZ 28QFN
Lowest to $37.6503
ECAD model for MGA-43228-BLKG
RF Micro Devices
IC AMP HBT GAAS 1W 20QFN
Lowest to $3.9533
ECAD model for SZA-3044Z
RF Micro Devices
Need more? Email Us
ECAD model for SZM-3066Z
Skyworks Solutions Inc.
IC AMP HSDPA 925MHZ-960MHZ 14SMD
Lowest to $8.7971
ECAD model for AWB7229P8

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7228 $52.1192
33+ $3.0546 $100.8018
51+ $2.9591 $150.9141
70+ $2.8637 $200.4590
91+ $2.7682 $251.9062
121+ $2.4819 $300.3099
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,523 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention