EN
  • EN
  • DE
  • IT

MTX2-143+

Part No MTX2-143+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:2 MMIC TRANSFORMER, 5500 - 135
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Series -
Package Tape & Reel
Product Status Active
Frequency Range 5.5GHz ~ 13.5GHz
Phase Difference
Insertion Loss (Max) 2.5dB
Return Loss (Min) 7.87dB
Package / Case 12-VQFN Exposed Pad
Mounting Type Surface Mount
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 1373225-MTX2-143+
Ultra Librarian 3D Model Ultra Librarian MTX2-143+ CAD Model

Description

The MTX2-143+ is a balun component designed for RF and wireless applications. It is manufactured by Mini-Circuits and is available in tape & reel packaging.

  • Frequency Range: 5.5GHz ~ 13.5GHz
  • Phase Difference:
  • Insertion Loss (Max): 2.5dB
  • Return Loss (Min): 7.87dB
  • Package / Case: 12-VQFN Exposed Pad
  • Mounting Type: Surface Mount

You May Also Be Interested in

Pulse
1005 5GHZ BLN TYPEYB
Need more? Email Us
Pulse
1608 900MHZ BLN TYPEKV
Need more? Email Us
Pulse
XFMR RF 1:1 50 1000MHZ W C
Need more? Email Us
Pulse
BALUN 1MHZ-1GHZ 1.5:1 5SMD MODUL
Need more? Email Us
MACOM Technology Solutions
1:1 TRANSMISSION LINE TX.
Need more? Email Us
MACOM Technology Solutions
BALUN 5 - 1225 MHZ 1:1
Need more? Email Us
Pulse
XFMR RF SGL RAC 1:2CT 3 30M
Need more? Email Us
Pulse
BALUN 4.5MHZ-1.5GHZ 50/50 5SMD
Need more? Email Us
MACOM Technology Solutions
TRANSFORMER, 1:1 TXLINE BALUN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7089 $52.2534
14+ $7.1458 $100.0412
22+ $6.9225 $152.2950
30+ $6.6992 $200.9760
39+ $6.4759 $252.5601
52+ $5.8060 $301.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess