Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 240MHz ~ 770MHz
Phase Difference 5°
Insertion Loss (Max) 0.8dB
Return Loss (Min) 10.5dB
Package / Case 0805 (2012 Metric), 6 PC Pad
Mounting Type Surface Mount
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 887079-NCS2-771+
Ultra Librarian 3D Model Ultra Librarian NCS2-771+ CAD Model

Description

The 887079-NCS2-771+ is a balun designed for use in RF and wireless applications.

  • Frequency Range: 240MHz to 770MHz
  • Phase Difference: 5°
  • Insertion Loss: Maximum 0.8dB
  • Return Loss: Minimum 10.5dB
  • Mounting: Surface Mountable
  • Package: 0805 (2012 Metric), 6 PC pad
  • Manufacturer: Mini-Circuits
  • Status: Active

You May Also Be Interested in

Pulse
BALUN 1MHZ-500MHZ 1:4 6SMD
Need more? Email Us
ECAD model for CX2074
Pulse
BALUN 2.5GHZ TYPE39
Need more? Email Us
ECAD model for BLN1005LM39R2500A
M/A-Com Technology Solutions
Transformer, 1:3 40 MHz - 1000MHz
Need more? Email Us
ECAD model for MABA-011032
MACOM Technology Solutions
1:1.33 TRANSMISSION LINE TRANSFO
Need more? Email Us
ECAD model for MABA-011010
Pulse
2012 900MHZ BLN TYPEKM
Need more? Email Us
ECAD model for BLN2012LRKMR0900L
MACOM Technology Solutions
BALUN, 1:2, 2-20GHZ, 3MM PQFN
Need more? Email Us
ECAD model for MABA-011125
Pulse
XFMR RF 1:1CT 1 1000MHZ
Need more? Email Us
ECAD model for CX2099NL
MACOM Technology Solutions
1:1 TRANSFORMER WITH TERTIARY WI
Need more? Email Us
ECAD model for MABACT0060
Johanson Technology Inc.
High Frequency Ceramic Solutions | BALUN 2.4GHZ-2.5GHZ 50/100 0805
Lowest to $0.1788
ECAD model for 2450BL15B100E

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8364 $51.0552
43+ $2.3273 $100.0739
67+ $2.2546 $151.0582
92+ $2.1819 $200.7348
119+ $2.1091 $250.9829
159+ $1.8910 $300.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention