Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 1.6GHz ~ 2.3GHz
Phase Difference 5°
Insertion Loss (Max) 1.0dB
Return Loss (Min) 10.55dB
Package / Case 8-SMD, No Lead
Mounting Type Surface Mount
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 251354-NCS4-232+
Ultra Librarian 3D Model Ultra Librarian NCS4-232+ CAD Model

Description

The 251354-NCS4-232+ is a Balun designed for use in RF and wireless applications and manufactured by Mini-Circuits.

  • Frequency Range: 1.6GHz to 2.3GHz
  • Phase Difference: 5 degrees
  • Maximum Insertion Loss: 1.0dB
  • Minimum Return Loss: 10.55dB
  • Package: tape and reel
  • Standard Quantity: 2,000 pieces
  • Package Type: 8-SMD with no lead
  • Mounting Type: surface mount
  • Product Status: active product

You May Also Be Interested in

TDK Corporation
BALUN 400MHZ-1.8GHZ 50/100 0805
Lowest to $1.3039
ECAD model for ATB2012E-50012M-T01
Anaren
BALUN 5.9GHZ-11.7GHZ 50/100 0404 / RF Balun 5.9GHz ~ 11.7GHz 50 / 100Ohm 0404 (1010 Metric)
Need more? Email Us
ECAD model for BD60120N50100AHF
Mini-Circuits
1:1 CORE & WIRE TRANSFORMER, 0.4 / RF Balun 400kHz ~ 500MHz 50 / 50Ohm 6-SMD (5 Leads), Flat Lead
Lowest to $0.9649
ECAD model for TC1-1T+
Mini-Circuits
1:2 MMIC TRANSFORMER, 5500 - 135
Lowest to $7.6128
ECAD model for MTX2-143+
STMicroelectronics
BALUN 431MHZ-436MHZ 50/50 8UFBGA / RF Balun 431MHz ~ 436MHz 50 / 50Ohm 8-UFBGA, CSPBGA
Need more? Email Us
ECAD model for BALF-112X-02D3
Anaren
BALUN 70MHZ-1GHZ 50/50 1608
Need more? Email Us
ECAD model for BD0205F5050AHF
TDK Corporation
BALUN 2.3GHZ-3.8GHZ 50/100 0603
Lowest to $0.3603
ECAD model for HHM1711Q1
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0603
Lowest to $1.1605
ECAD model for 2450BM14G0011001T
Anaren
BALUN 2.3GHZ-2.6GHZ 0404
Need more? Email Us
ECAD model for BD2425N100ATI

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0688 $52.1696
40+ $2.5180 $100.7200
62+ $2.4393 $151.2366
85+ $2.3606 $200.6510
110+ $2.2820 $251.0200
147+ $2.0459 $300.7473
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,994 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention