Products specifications Report Issue?

Package Tube
Product Status Active
Insertion Loss 0.7dB
Frequency 100 kHz ~ 200 MHz
Specifications Isolation (Min) 20dB, 8° Imbalance (Max)
Size / Dimension 0.785" L x 0.385" W x 0.400" H (19.94mm x 9.78mm x 10.16mm)
Package / Case 8-DIP Module
Ultra Librarian 3D Model Ultra Librarian PSC-4-1+ CAD Model

Description

RF Power Divider 100 kHz ~ 200 MHz Isolation (Min) 20dB, 8° Imbalance (Max) 8-DIP Module

You May Also Be Interested in

Qorvo US Inc.
SP8T DIVERSITY SWITCH
Lowest to $9.1636
ECAD model for QM12038TR13-5K
TE Connectivity
RF SHIELD 0.65" X 0.65" SMD 1PC
Need more? Email Us
ECAD model for 2118707-4
Pulse
BALUN 3MHZ-300MHZ 1:2 SMD
Need more? Email Us
ECAD model for CX2045LNL
MaxLinear Inc
DATA COMM VLD600A1VI VQFN20 SLLD
Lowest to $32.0727
ECAD model for VLD600A1VI
Inventek Systems
RF TXRX MOD BT TH SMD
Lowest to $11.2982
ECAD model for ISM14585-L35-P8
Qorvo US Inc.
0.7-1 GHZ ULTRA LOW-NOISE BYPASS
Lowest to $29.6104
ECAD model for QPL9095TR7
Espressif
IC RF TXRX+MCU BLE 56QFN
Lowest to $3.0665
ECAD model for ESP32-S3FN8
TagoreTech
IC RF SWITCH SP4T 2.7GHZ 32QFN
Need more? Email Us
ECAD model for TS7441L
Espressif
IC RF TXRX+MCU BLE 56QFN
Lowest to $2.2434
ECAD model for ESP32-S3R8

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention