Products specifications Report Issue?

Category Connectors, InterconnectsBarrel ConnectorsPower Connectors
Manufacturer Same Sky (Formerly CUI Devices)
Packaging Bag
Part Status Active
Connector Type Jack
Gender Female
Industry Recognized Mating Diameter 1.00mm ID (0.039"), 3.30mm ID (0.130"), 5.500mm OD (0.217") EIAJ-4
Actual Diameter 0.039" (1.00mm ID), 0.232" (5.90mm OD)
Number of Positions/Contacts 2 Conductors, 3 Contacts
Internal Switch(s) Single Switch, Normally Closed
Mounting Type Through Hole, Right Angle
Termination Kinked Pin
Shielding Unshielded
Voltage - Rated 24VDC
Current Rating (Amps) 3 A
Mating Length/Depth 0.354" (9.00mm)
Material Flammability Rating UL94 V-0
Contact Material - Plating Tin
Housing Material Polybutylene Terephthalate (PBT)
Body Color Black
Ultra Librarian 3D Model Ultra Librarian PJ-019 CAD Model

You May Also Be Interested in

Dinkle Corporation
TERM BLK 8POS 5.08MM SCRW PLG
Need more? Email Us
ECAD model for EELK508V-08P
TE Connectivity
CONN RCPT HSG 12POS
Lowest to $7.3520
ECAD model for DT04-12PC
Amphenol Commercial Products
SLIMSAS R/A X4 30U" GOLD PLATING
Lowest to $5.4981
ECAD model for U10C438250T
Same Sky
CONN JACK 4COND 3.5MM PNL MT
Need more? Email Us
ECAD model for SJ1-43502PM
Amphenol FCI
CONN FFC FPC VERT 14POS 1MM SMD
Need more? Email Us
ECAD model for HFW14S-2STE1HLF
Adam Technologies, Inc.
CONN HEADER R/A 6POS 2.54MM
Need more? Email Us
ECAD model for PH1RB-06-UA
W2P
TE Connectivity
DT WEDGELOCK
Need more? Email Us
ECAD model for W2P
Same Sky
CONN RCA JACK MONO 3.2MM R/A
Need more? Email Us
ECAD model for RCJ-014
GlobTek, Inc.
USB TYPE C PLUG SMT
Need more? Email Us
ECAD model for PLUG-USBC-241SMT-TH-4BC2LS

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention