EN
  • EN
  • DE

QBA-07+

Part No QBA-07+
Manufacturer Mini-Circuits
Catalog RF and Wireless >RF Power Dividers/Splitters
Description LTCC 90 HYBRID, 340 - 680 MHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

RF Power Divider 340 MHz ~ 680 MHz Isolation (Min) 18dB, 7° Imbalance (Max) 10-SMD, Flat Leads

You May Also Be Interested in

Maxim Integrated
RF DEMOD IC 70MHZ-300MHZ 28TQFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 3GHZ 20VFQFPN
Lowest to $3.4548
TYCLON
BNC 50 Ohm 4-Way RF Power Dividers/Splitters Coaxial Distributor . Stripline type 4 distributor with BNC50Ω jack. It features a impedance 50Ω, operates up to 0.1~110MHz, and an excellent V.S.W.R 1.2(Max.) at 0.1~110MHz. The contact is made of Silver lating, while the body is Nickel Plating
Need more? Email Us
Renesas Electronics America
RF ATTENUATOR 35DB 50OHM 16TFQFN
Lowest to $171.4286
Kaga FEI America, Inc.
RF TXRX MOD BT/ANT CHIP SMD
Lowest to $108.3916
Espressif
RF TXRX MOD BT WIFIU.FL SMD
Lowest to $4.0603
M/A-Com Technology Solutions
IC RF SWITCH SP5T 50GHZ DIE
Lowest to $173.1344
Renesas Electronics America
VFQFPN 4.00X4.00X0.90 MM, 0.50MM
Lowest to $12.5357
Inventek Systems
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $21.8181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $0.0000 $0.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess