EN
  • EN
  • DE

RCAT-03+

Part No RCAT-03+
Manufacturer Mini-Circuits
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835129-RCAT-03+
Ultra Librarian 3D Model Ultra Librarian RCAT-03+ CAD Model

Description

The RCAT-03+ is a coaxial fixed attenuator manufactured by Mini-Circuits. It is designed to reduce the power level of a signal by a fixed amount (3 dB) over a broad frequency range. It's characterized by its precision, reliability, and wideband performance.

Applications

  • Signal conditioning
  • Test and measurement equipment
  • RF and microwave systems
  • Impedance matching
  • Reducing signal levels to prevent overload

Features

  • Nominal attenuation: 3 dB
  • Frequency range: DC to 6000 MHz (6 GHz)
  • Impedance: 50 Ohms
  • High power handling (check datasheet for specific value)
  • Excellent VSWR (Voltage Standing Wave Ratio)
  • SMA connectors
  • Passivated stainless steel body

Benefits

  • Precise and stable attenuation
  • Wideband performance covers a broad range of applications
  • Durable construction for reliable operation
  • Excellent impedance matching minimizes signal reflections
  • Easy to integrate into existing systems

Additional Details

The RCAT-03+ attenuator offers a precise 3 dB attenuation across its specified frequency range. Its wide frequency range (DC to 6 GHz) makes it suitable for a variety of RF and microwave applications. The attenuator is designed for a 50 Ohm impedance system. It uses SMA connectors for easy connection to coaxial cables. The passivated stainless steel body ensures durability and corrosion resistance. Consult the datasheet for detailed specifications, including the VSWR, power handling capability, attenuation accuracy, and operating temperature range. The attenuator is commonly used in signal generators, spectrum analyzers, and other test and measurement equipment to adjust signal levels. It can also be used to improve impedance matching between different components in a system. The attenuator is designed to minimize signal reflections, ensuring accurate signal transmission. Its robust construction ensures reliable operation in demanding environments.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.5421 $51.0842
5+ $20.9577 $104.7885
8+ $20.3027 $162.4216
11+ $19.6478 $216.1258
14+ $18.9929 $265.9006
18+ $17.0281 $306.5058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,157 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess