EN
  • EN
  • DE

ROS-2130-6+

Part No ROS-2130-6+
Manufacturer Mini-Circuits
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835696-ROS-2130-6+
Ultra Librarian 3D Model Ultra Librarian ROS-2130-6+ CAD Model

Description

The Mini-Circuits ROS-2130-6+ is a Voltage Controlled Oscillator (VCO) designed to provide a stable and tunable signal source for a variety of applications. It's characterized by its low phase noise, wide tuning range, and compact size, making it ideal for frequency synthesizers, communication systems, and test and measurement equipment.

Applications

  • Frequency Synthesizers: Used as a key component in frequency synthesizers to generate a wide range of stable frequencies.
  • Communication Systems: Employed in transceivers and other communication devices as a local oscillator for signal modulation and demodulation.
  • Test and Measurement Equipment: Integrated into signal generators and spectrum analyzers for generating and analyzing signals across a broad frequency range.
  • Satellite Communications: Utilized in satellite communication systems for frequency conversion and signal generation.
  • Radar Systems: Incorporated into radar systems for signal generation and processing.

Features

  • Low Phase Noise: Delivers excellent phase noise performance, ensuring a clean and stable output signal.
  • Wide Tuning Range: Offers a broad frequency tuning range, providing flexibility in frequency selection.
  • Small Size: Compact design facilitates easy integration into space-constrained applications.
  • Surface-Mount Technology: Designed for surface-mount assembly, simplifying the manufacturing process.
  • High Reliability: Robust design ensures reliable performance in demanding operating conditions.

Benefits

  • Improved Signal Quality: Low phase noise enhances signal clarity and reduces errors in communication and measurement systems.
  • Enhanced Design Flexibility: Wide tuning range enables versatile frequency selection and system customization.
  • Reduced System Footprint: Compact size minimizes the overall system footprint, enabling miniaturization.
  • Simplified Manufacturing: Surface-mount technology simplifies the assembly process and reduces manufacturing costs.
  • Long-Term Reliability: Robust design ensures reliable performance and longevity of the system.

Additional Details

The ROS-2130-6+ typically operates around a center frequency of 2130 MHz, with a tuning range that depends on the control voltage applied. It requires a specific DC supply voltage and provides a defined output power level. The VCO is housed in a shielded surface-mount package to minimize electromagnetic interference and maintain signal integrity. The specific performance characteristics, including phase noise and harmonic suppression, are carefully specified to meet the stringent requirements of modern communication and test equipment. This makes it a reliable and high-performance solution for various frequency generation applications.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.4182 $96.4182
2+ $93.4049 $186.8098
3+ $90.3915 $271.1745
4+ $87.3792 $349.5168
5+ $78.3402 $391.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess