The ROS-2390+ is a Voltage Controlled Oscillator (VCO) from Mini-Circuits. Designed to be a tunable frequency source, it is suitable for integration into a wide array of electronic systems. Known for its compact size and good performance characteristics, it offers a balance of functionality and ease of use.
Applications:
- Frequency Synthesizers
- Phase-Locked Loops (PLLs)
- Communication Systems
- Test and Measurement Equipment
- Clock Generation
Features:
- Wide tuning range (typically 2290 to 2390 MHz)
- Low phase noise (typically -105 dBc/Hz at 10 kHz offset)
- Linear tuning characteristics
- Small size
- RoHS compliant
Benefits:
- Enhanced system performance due to its low phase noise
- Versatile integration because of its wide tuning range
- Reduced board space requirements due to its compact size
- Compliance with environmental regulations (RoHS)
- Stable and reliable operation
Technical Specifications:
The ROS-2390+ requires a 5V power supply. The tuning voltage input allows for precise adjustment of the output frequency. The low phase noise characteristic helps to ensure signal purity. The compact packaging makes it easy to incorporate into small and densely populated circuit boards.
The tuning sensitivity allows for precise control over the output frequency. The output power is relatively stable across the tuning range. The VCO is designed to operate reliably over a specified temperature range. Its rugged construction offers good resistance to mechanical shock and vibration.