EN
  • EN
  • DE

ROS-4720-1+

Part No ROS-4720-1+
Manufacturer Mini-Circuits
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088855-ROS-4720-1+
Categories OEM Parts(O-R)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ROS-4720-1+ CAD Model

Description

The ROS-4720-1+ is a voltage-controlled oscillator (VCO) from Mini-Circuits designed for applications requiring a stable and tunable signal source. This VCO is commonly used in frequency synthesizers, communication systems, and test and measurement equipment. Its compact size and robust performance make it a suitable choice for a wide range of applications.

Applications:

  • Frequency Synthesizers: Used in phase-locked loops (PLLs) to generate precise frequencies.
  • Communication Systems: Employed as local oscillators in up- and down-converters.
  • Test and Measurement Equipment: Provides a tunable signal source for signal generators and spectrum analyzers.
  • Wireless Communications: Used in transceivers for generating carrier frequencies.
  • Radar Systems: Integrated into radar equipment for signal generation and modulation.

Features:

  • Wide Tuning Range: Offers a broad frequency tuning range for versatile applications.
  • Low Phase Noise: Provides excellent phase noise performance, ensuring a clean and stable signal.
  • Stable Frequency: Maintains stable frequency output over temperature and voltage variations.
  • Compact Size: Small form factor allows for easy integration into space-constrained designs.
  • RoHS Compliant: Complies with environmental regulations for hazardous substances.

Benefits:

  • Improved Signal Quality: Low phase noise contributes to higher signal quality and reduced errors in communication systems.
  • Design Flexibility: Wide tuning range allows for adaptation to various frequency requirements.
  • Reduced Board Space: Compact size enables denser circuit layouts and smaller product designs.
  • Cost-Effective: Provides a reliable and high-performance solution at a competitive price.
  • Reliable Operation: Designed for stable and consistent performance in demanding environments.

Additional Details:

The ROS-4720-1+ operates on a DC voltage supply, with the tuning voltage controlling the output frequency. Refer to the Mini-Circuits datasheet for detailed specifications, including tuning voltage range, output power, and phase noise characteristics. Proper heat sinking may be required depending on the operating conditions. Ensure proper impedance matching to the load for optimal performance. The VCO is typically housed in a surface-mount package for ease of assembly.

You May Also Be Interested in

Ricoh
Need more? Email Us
Qualcomm
Lowest to $3.2640
Qorvo US Inc.
Lowest to $1.9589
Ericsson
Need more? Email Us
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
Lowest to $0.3269
Hitachi, Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess