EN
  • EN
  • DE

SN75189APWR

Part No SN75189APWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 0/4 Receiver - RS232 14-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name SN75189
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-SN75189APWRDKR, SN75189APWR-ND, 296-SN75189APWRTR, 296-SN75189APWRCT
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896823-SN75189APWR
Ultra Librarian 3D Model Ultra Librarian SN75189APWR CAD Model

Description

The SN75189APWR is a quadruple line receiver designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is part of the 75189 series and is specifically engineered to satisfy the stringent requirements of serial data communication systems. The device is well-suited for applications that demand high-speed data transmission and reliable performance in challenging environments.

The SN75189APWR is a versatile component that operates as a line receiver for digital data in balanced or unbalanced transmission lines. It features four independent receiver circuits, which are optimized to convert differential input signals to TTL (Transistor-Transistor Logic) output levels. This functionality is essential in systems where noise immunity and signal integrity are critical, such as in industrial control systems, networking equipment, and data communication interfaces.

Boasting a wide range of supply voltages from 4.75V to 5.25V, the SN75189APWR ensures compatibility with a variety of TTL systems. Its robust design includes input hysteresis, which enhances the receiver's noise immunity, making it an excellent choice for electrically noisy industrial environments. Additionally, the device is characterized for operation from 0°C to 70°C, allowing for reliable performance across a broad temperature range.

The SN75189APWR comes in a TSSOP (Thin Shrink Small Outline Package) form factor, with the "PWR" suffix indicating the use of lead-free and RoHS-compliant materials. This packaging is not only space-efficient but also environmentally friendly, aligning with modern green initiatives and regulations. Texas Instruments' commitment to quality and sustainability is evident in the careful design and production of the SN75189APWR line receiver.

In summary, Texas Instruments' SN75189APWR is a high-quality, reliable quadruple line receiver that provides excellent noise immunity and signal integrity for various data communication applications. Its robust design and compatibility with TTL logic levels make it an ideal choice for designers and engineers looking to integrate a dependable line receiver into their systems.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4379 $50.3585
280+ $0.3594 $100.6320
435+ $0.3481 $151.4235
595+ $0.3369 $200.4555
770+ $0.3257 $250.7890
1,030+ $0.2920 $300.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess